DSF/ISO/IEC 14443-3/DAMD 4.2

Handling rules of RFU bits

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision – Amendment 1: Dynamic power level management
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
August 11, 2020
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision – AMENDMENT 2: Enhancements for harmonization
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
June 26, 2018
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
December 20, 2016
RFU handling rules
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
June 1, 2016
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
June 12, 2014
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
November 22, 2012
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision – AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
December 16, 2011
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision – AMENDMENT 1: Electromagnetic disturbance handling and single-size unique identifier
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
June 7, 2011
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
August 1, 2007
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
September 29, 2005
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
March 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
Electromagnetic disturbance handling
No scope available
Bit rates of 3fc/4, fc, 3fc/2 and 2fc
No scope available
Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
DSF/ISO/IEC 14443-3/DAMD 4.2
Handling rules of RFU bits
A description is not available for this item.
Electromagnetic disturbance handling and single-size unique identifier
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Bit rates higher than fc / 16 up to fc and increased frame size
This part of ISO/IEC 14443 describes: . polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); . the byte format, the frames and timing used during...
Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Amendment
Alternating between PICC and PCD functionalities, and PICC supporting both types
SCOPE IN PDF
Handling rules of RFU bits
SCOPE not available
Advertisement