DSF/ISO/IEC14443-3/FDAMD1

Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 9
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during the initial phase of communication between PCDs and PICCs; - the initial Request and Answer to Request command content; - methods to detect and communicate with one PICC among several PICCs (anticollision); - other parameters required to initialize communications between a PICC and PCD; - optional means to ease and speed up the selection of one PICC among several PICCs based on application criteria; - optional capability to allow a device to alternate between the functions of a PICC and a PCD to communicate with a PCD or a PICC, respectively. A device which implements this capability is called a PXD. Protocol and commands used by higher layers and by applications and which are used after the initial phase are described in ISO/IEC 14443‑4. This document is applicable to PICCs of Type A and of Type B (as described in ISO/IEC 14443‑2), to PCDs (as described in ISO/IEC 14443‑2) and to PXDs. NOTE 1 - Part of the timing of data communication is defined in ISO/IEC 14443‑2. NOTE 2 - Test methods for this document are defined in ISO/IEC 10373‑6.

Document History

Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision – Amendment 1: Dynamic power level management
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
August 11, 2020
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision – AMENDMENT 2: Enhancements for harmonization
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
June 26, 2018
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
December 20, 2016
RFU handling rules
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
June 1, 2016
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
June 12, 2014
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
November 22, 2012
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision – AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
December 16, 2011
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision – AMENDMENT 1: Electromagnetic disturbance handling and single-size unique identifier
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
June 7, 2011
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
August 1, 2007
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
September 29, 2005
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
March 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
DSF/ISO/IEC14443-3/FDAMD1
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
Electromagnetic disturbance handling
No scope available
Bit rates of 3fc/4, fc, 3fc/2 and 2fc
No scope available
Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
Handling rules of RFU bits
A description is not available for this item.
Electromagnetic disturbance handling and single-size unique identifier
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Bit rates higher than fc / 16 up to fc and increased frame size
This part of ISO/IEC 14443 describes: . polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); . the byte format, the frames and timing used during...
Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Amendment
Alternating between PICC and PCD functionalities, and PICC supporting both types
SCOPE IN PDF
Handling rules of RFU bits
SCOPE not available
Advertisement