DS/ISO/IEC 14443-3

Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 June 2018
Status: active
Page Count: 66
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during the initial phase of communication between PCDs and PICCs; - the initial Request and Answer to Request command content; - methods to detect and communicate with one PICC among several PICCs (anticollision); - other parameters required to initialize communications between a PICC and PCD; - optional means to ease and speed up the selection of one PICC among several PICCs based on application criteria; - optional capability to allow a device to alternate between the functions of a PICC and a PCD to communicate with a PCD or a PICC, respectively. A device which implements this capability is called a PXD. Protocol and commands used by higher layers and by applications and which are used after the initial phase are described in ISO/IEC 14443‑4. This document is applicable to PICCs of Type A and of Type B (as described in ISO/IEC 14443‑2), to PCDs (as described in ISO/IEC 14443‑2) and to PXDs. NOTE 1 - Part of the timing of data communication is defined in ISO/IEC 14443‑2. NOTE 2 - Test methods for this document are defined in ISO/IEC 10373‑6.

Document History

Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision – Amendment 1: Dynamic power level management
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
August 11, 2020
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision – AMENDMENT 2: Enhancements for harmonization
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
DS/ISO/IEC 14443-3
June 26, 2018
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
December 20, 2016
RFU handling rules
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
June 1, 2016
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
June 12, 2014
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
November 22, 2012
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision – AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
December 16, 2011
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision – AMENDMENT 1: Electromagnetic disturbance handling and single-size unique identifier
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
June 7, 2011
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: – polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); – the byte format, the frames and timing used during...
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
August 1, 2007
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
September 29, 2005
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
March 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - The byte format, the frames and timing used during the initial...
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
Cards and security devices for personal identification – Contactless proximity objects – Part 3: Initialization and anticollision
This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
Electromagnetic disturbance handling
No scope available
Bit rates of 3fc/4, fc, 3fc/2 and 2fc
No scope available
Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
Handling rules of RFU bits
A description is not available for this item.
Electromagnetic disturbance handling and single-size unique identifier
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or...
Bit rates higher than fc / 16 up to fc and increased frame size
This part of ISO/IEC 14443 describes: . polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); . the byte format, the frames and timing used during...
Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Amendment
Alternating between PICC and PCD functionalities, and PICC supporting both types
SCOPE IN PDF
Handling rules of RFU bits
SCOPE not available

References

Advertisement