ASTM International - ASTM B815-02(2011)
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
Organization: | ASTM International |
Publication Date: | 1 June 2011 |
Status: | inactive |
Page Count: | 3 |
ICS Code (Cadmium and cobalt products): | 77.150.70 |
scope:
1.1 This specification covers cobalt-chromium-nick
1.2 The following products are covered under this specification:
1.2.1 Rods 3/16 to ¾ in. (9.76 to 19.05 mm) exclusive in diameter, hot or cold finished, solution-annealed, and pickled or mechanically descaled; and
1.2.2 Rods ¾ to 3½ in. (19.05 to 88.9 mm) inclusive in diameter, hot or cold finished, solution annealed, ground, or turned.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers cobalt-chromium-nick