JSA - JIS G 4318
Cold finished stainless steel bars
| Organization: | JSA |
| Publication Date: | 22 March 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Non-alloyed steels): | 77.140.45 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies cold finished stainless steel bars (round bars, square bars, hexagonal bars and flat bars, which are hereafter referred to as bars).
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 683-18 : 2014 Heat-treatable steels, alloy steels and free-cutting steels - Part 18 : Bright steel products (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History