ISA 75.08.04
Face-To-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
| Organization: | ISA |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 16 |
scope:
This standard applies to buttweld-end globe-style control valves, sizes 1/2 inch (15 mm) through 8 inches (200 mm), having top and cage guiding
Purpose
The purpose of this standard is to aid users in their piping designs by providing Class 4500 buttweld-end control valve dimensions, without giving special consideration to specific equipment manufacturers.
Document History