ISA 75.08.04

Face-to-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)

active, Most Current
Buy Now
Organization: ISA
Publication Date: 1 January 2001
Status: active
Page Count: 16
scope:

This standard applies to buttweld-end globe-style control valves, sizes 1/2 inch (15 mm) through 8 inches (200 mm), having top and cage guiding.

Purpose

The purpose of this standard is to aid users in their piping designs by providing Class 4500 buttweld-end control valve dimensions, without giving special consideration to specific equipment manufacturers.

Document History

ISA 75.08.04
January 1, 2001
Face-to-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
This standard applies to buttweld-end globe-style control valves, sizes 1/2 inch (15 mm) through 8 inches (200 mm), having top and cage guiding. Purpose The purpose of this standard is to aid users...
January 1, 2001
Face-To-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
A description is not available for this item.
January 1, 2001
Face-To-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
This standard applies to buttweld-end globe-style control valves, sizes 1/2 inch (15 mm) through 8 inches (200 mm), having top and cage guiding Purpose The purpose of this standard is to aid users...

References

Advertisement