ISA 75.08.04
Face-To-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
active, Most Current
Buy Now
| Organization: | ISA |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 16 |
Document History
January 1, 2001
Face-to-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
This standard applies to buttweld-end globe-style control valves, sizes 1/2 inch (15 mm) through 8 inches (200 mm), having top and cage guiding.
Purpose
The purpose of this standard is to aid users...
ISA 75.08.04
January 1, 2001
Face-To-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
A description is not available for this item.
January 1, 2001
Face-To-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 4500)
This standard applies to buttweld-end globe-style control valves, sizes 1/2 inch (15 mm) through 8 inches (200 mm), having top and cage guiding
Purpose
The purpose of this standard is to aid users...