NPFC - MIL-PRF-19500/115
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A–1 THROUGH 1N3828A–1, 1N3016B–1 THROUGH 1N3051B–1, 1N3821AUR–1 THROUGH 1N3828AUR–1, 1N3016BUR–1 THROUGH 1N3051BUR–1, PLUS C– AND D– TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
| Organization: | NPFC |
| Publication Date: | 15 June 2016 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes. All of the diodes described by this specification sheet are a modified version of the diode which have a nominal voltage tolerance of 5 percent, 2 percent or 1 percent over the basic numbered (non-suffix) device. The non-suffix devices are not an option for this specification sheet. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each encapsulated device type as specified in MIL-PRF-19500. One level of product assurance (JANHC) is provided for each unencapsulated die.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History