NPFC - MIL-PRF-19500/115

SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC

inactive
Buy Now
Organization: NPFC
Publication Date: 10 October 1997
Status: inactive
Page Count: 17
scope:

This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500. One level of product assurance is provided for die.

See figures 1 (D0-13), 2 (D0-41), 3 (D0-213AB), 4, and 5 (JANHC).

Maximum ratings are as shown in columns 8 and 10 of table IV herein and as follows:

PT = 1.0 W (D0-13 and D0-41) at TL = +95°C, L = .375 (9.53 mm); both ends of case or diode body to heat sink at L = .375 (9.53 mm). (Derate IZ to 0.0 mA dc at TL = +175°C).

PT = 1 W (D0-213AB) at TEC = +125°C. (Derate to 0 at TEC = +175°C).

−55°C ≤ Top ≤ +175°C; −55°C ≤ TSTG ≤ +175°C.

Primary electrical characteristic columns 2,9,12, and 15 of table IV herein and as follows:

3.3 V dc ≤ Vz ≤ 200 V dc.

A and B suffix devices are 5 percent voltage tolerance.

C suffix devices are 2 percent voltage tolerance.

D suffix devices are 1 percent voltage tolerance.

RθJL = 80°C/W (maximum) at L = .375 inch (9.53 mm) (D0-13).

RθJL = 50°C/W (maximum) at L = .375 inch (9.53 mm) (D0-41).

RθJEC = 50°C/W (maximum) junction to endcaps (D0-213AB). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

January 27, 2022
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3016 THROUGH 1N3051 AND 1N3821 THROUGH 1N3828 ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANHC
Scope. This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes. All of the diodes described by this specification sheet are a modified version of the diode...
January 15, 2017
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3016 THROUGH 1N3051 AND 1N3821 THROUGH 1N3828 ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes. All of the diodes described by this specification sheet are a modified version of the diode which...
June 15, 2016
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A–1 THROUGH 1N3828A–1, 1N3016B–1 THROUGH 1N3051B–1, 1N3821AUR–1 THROUGH 1N3828AUR–1, 1N3016BUR–1 THROUGH 1N3051BUR–1, PLUS C– AND D– TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes. All of the diodes described by this specification sheet are a modified version of the diode which...
May 29, 2011
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A–1 THROUGH 1N3828A–1, 1N3016B–1 THROUGH 1N3051B–1, 1N3821AUR–1 THROUGH 1N3828AUR–1, 1N3016BUR–1 THROUGH 1N3051BUR–1, PLUS C– AND D– TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are...
May 11, 2009
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are...
May 29, 2008
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are...
May 14, 2008
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are...
July 5, 2006
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are...
August 16, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are...
August 16, 2001
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
A description is not available for this item.
MIL-PRF-19500/115
October 10, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product assurance are...
November 17, 1995
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3826A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
A description is not available for this item.
December 20, 1993
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3826A, 1N3016B THROUGH 1N3051B, 1N3821A-1 THROUGH 1N3828A-1, 1N3016B-1 THROUGH 1N3051B-1, 1N3821AUR-1 THROUGH 1N3828AUR-1, 1N3016BUR-1 THROUGH 1N3051BUR-1, PLUS C- AND D- TOLERANCE SUFFIX, JAN, JANTX, JANTXV, AND JANHC
This specification covers the detail requirements for 1 Watt, silicon, voltage regulator diodes with voltage tolerances of 5 percent (2 percent and 1 percent tolerance options are available on the -1...
February 15, 1991
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B, JAN, JANTX, AND JANTXV
A description is not available for this item.
April 2, 1990
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B, JAN, JANTX, AND JANTXV
A description is not available for this item.
September 14, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B TX AND TXV
A description is not available for this item.
May 18, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B TX AND TXV
A description is not available for this item.
December 15, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B TX AND TXV
A description is not available for this item.
February 1, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B TX1N3821A THROUGH 1N3828A AND 1N3016B THROUGH TX1N3051B
A description is not available for this item.
March 17, 1970
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B TX1N3821A THROUGH 1N3828A AND 1N3016B THROUGH TX1N3051B
A description is not available for this item.
August 28, 1967
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B TX1N3821A THROUGH 1N3828A AND 1N3016B THROUGH TX1N3051B
A description is not available for this item.
November 18, 1965
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B TX1N3821A THROUGH 1N3828A AND 1N3016B THROUGH TX1N3051B
A description is not available for this item.
February 23, 1965
SEMICONDUCTOR DEVICE, DIODE, TYPES 1N3821A THROUGH 1N3828A, AND 1N3016B THROUGH 1N3051B
A description is not available for this item.
October 26, 1962
SEMICONDUCTOR DEVICE, DIODES, TYPES 1N3821A THROUGH 1N3828A AND 1N3016B THROUGH 1N3051B
A description is not available for this item.

References

Advertisement