CEI EN 60335-2-40

Household and similar electrical appliances - Safety Part 2: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2012
Status: active
Page Count: 22
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

This European Standard deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic room fan coils, their maximum rated voltages being not more than 250 V for single phase appliances and 600 V for all other appliances.

Appliances and machines intended to be used in household, commercial applications, in shops, in light industry and on farms, are within the scope of this standard.

Additional requirements for appliances and machines intended for commercial use are given in Annex ZE.

NOTE Z1 Examples of appliance for household environment are appliances for typical housekeeping functions used in the household environment and appliances for typical housekeeping functions used by non expert users 

• in shops, offices and other similar working environments,

• in farm houses,

• by clients in hotels, motels and other residential type environments,

• in bed and breakfast type environments.

NOTE Z2 Household environment includes the dwelling and its associated buildings, the garden, etc.

NOTE 103 This standard specifies particular requirements for the use of flammable refrigerants

Add the new requirement after Note 104:

This standard does not apply to

- humidifiers intended for use with heating and cooling equipment (EN 60335-2-88);

- appliances designed exclusively for industrial processing;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).

Document History

August 1, 2019
Household and similar electrical appliances - Safety Part 2: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
November 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
CEI EN 60335-2-40
November 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
This European Standard deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic room fan...
May 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
This annex deals with additional requirements concerning appliances and machines intended for commercial use by persons that have been trained on the use of such appliances and appliances and...
November 1, 2009
Household and similar electrical appliances - Safety Part 2: Particular requirements for electrical heat pumps, airconditioners and dehumidifiers
La presente variante aggiorna la Norma CEI EN 60335-2-40 riguardante la sicurezza elettrica delle pompe di calore elettriche, dei condizionatori d'aria e dei deumidificatori. Le principali modifiche...
February 1, 2007
Household and similar electrical appliances - Safety - Part 2: Particular requirements for electrical heat pumps, airconditioners and dehumidifiers
La presente Variante modifica la Norma EN 60335-2-40:2003. Le principali modifiche riguardano i punti seguenti: - Cap 1 e 2 "Campo d'applicazione" e "Riferimenti normativi". - Cap 3 "Definizioni":...
June 1, 2006
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per le pompe di calore elettriche, per i condizionatori d'aria e per i deumidificatori
La presente Variante modifica la Norma EN 60335-2-40:2003. Le principali modifiche riguardano i punti seguenti: - Cap 1 e 2 "Campo d'applicazione" e "Riferimenti normativi". - Cap 3 "Definizioni":...
June 1, 2005
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
La presente Norma internazionale riguarda la sicurezza delle pompe di calore elettriche (comprese le pompe di calore per l'acqua calda potabile/sanitaria) , i condizionatori d'aria e i...
February 1, 2001
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per le pompe di calore elettriche, per i condizionatori d'aria e per i deumidificatori
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-40:2005-06 (CEI 61-203); tuttavia rimane applicabile fino al 01-03-2006.
September 1, 1998
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per le pompe di calore elettriche, per i condizionatori d'aria e per i deumidificatori
La Norma si riferisce alla sicurezza delle pompe di calore elettriche, comprese le pompe di calore per l'acqua calda potabile (sanitaria), i condizionatori d'aria e i deumidificatori che incorporano...
August 1, 1998
Sicurezza degli apparecchi elettrici d'uso domestico e similare. - - Parte 2: Norme particolari per le pompe di calore elettriche, per i condizionatori d'aria e per i deumidificatori
August 1, 1994
Sicurezza degli apparecchi elettrici d'uso domestico e similare. - Parte II: Norme particolari per le pompe di calore elettriche, per i condizionatori d'aria e per i deumidificatori
Versione italiana della Norma Europea CENELEC EN 60335-2-40, equivalente alla Pubblicazione IEC 60335-2-40 (1992), La Norma si applica alla sicurezza delle pompe di calore elettriche, comprese le...

References

Advertisement