DSF/FPREN ISO 10256-4
Protective equipment for use in ice hockey – Part 4: Head and face protection for goalkeepers (ISO/FDIS 10256-4:2016)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Winter sports equipment): | 97.220.20 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This International Standard covers performance requirements for ice hockey goalkeeper head and face protectors. It is to be used in conjunction with ISO 10256-1, 10256-2 and 10256-3. The intent of this International Standard is to reduce the risk of injury to the head and face of ice hockey goalkeepers without compromising the form and appeal of the game. Performance requirements are established, where appropriate for the following: a) materials, assembly, and design; b) protected areas (coverage) and penetration resistance; c) shock absorption; d) puck impact resistance; e) retention; and f) optical quality.
Document History