DS/EN ISO 10256-4
Protective equipment for use in ice hockey – Part 4: Head and face protection for goalkeepers (ISO 10256-4:2016)
| Organization: | DS |
| Publication Date: | 30 April 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Winter sports equipment): | 97.220.20 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
ISO 10256-4:2016 covers performance requirements for head and face protectors to be used by ice hockey goalkeepers. It is intended to be read in conjunction with ISO 10256‑1, ISO 10256‑2 and ISO 10256‑3. Performance requirements are established, where appropriate for the following: a) materials, assembly, and design; b) protected areas (coverage) and penetration resistance; c) shock absorption; d) puck impact resistance; e) retention; f) optical quality. NOTE 1 - The requirements of a clause take precedent over a figure. NOTE 2 - The intent of this part of ISO 10256 is to reduce the risk of injury to the head and face of ice hockey goalkeepers without compromising the form and appeal of the game.
Document History