DSF/PREN ISO 10256-4

Protective equipment for use in ice hockey – Part 4: Head and face protection for goalkeepers (ISO/DIS 10256-4:2021)

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20

Document History

April 30, 2018
Protective equipment for use in ice hockey – Part 4: Head and face protection for goalkeepers (ISO 10256-4:2016)
ISO 10256-4:2016 covers performance requirements for head and face protectors to be used by ice hockey goalkeepers. It is intended to be read in conjunction with ISO 10256‑1, ISO 10256‑2 and ISO...
DSF/PREN ISO 10256-4
Protective equipment for use in ice hockey – Part 4: Head and face protection for goalkeepers (ISO/DIS 10256-4:2021)
A description is not available for this item.
Protective equipment for use in ice hockey – Part 4: Head and face protection for goalkeepers (ISO/FDIS 10256-4:2016)
This International Standard covers performance requirements for ice hockey goalkeeper head and face protectors. It is to be used in conjunction with ISO 10256-1, 10256-2 and 10256-3. The intent of...
Advertisement