NPFC - MIL-DTL-64159
COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
| Organization: | NPFC |
| Publication Date: | 6 March 2007 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This specification covers water-dispersible, chemical agent resistant, aliphatic polyurethane coatings for use as a finish coat on all military tactical equipment, which includes ground, aviation and related support assets. The materials are free of hazardous air pollutants (HAP-free), lead and chromate (hexavalent chromium) free, and have a maximum volatile organic compound (VOC) content of 220 g/1 (1.8 lb/gal) as packaged.
intended Use:
Use of this coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where Air Pollution... View More
Document History