ARMY - MIL-DTL-64159B (1)

CAMOUFLAGE COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT

inactive
Organization: ARMY
Publication Date: 27 May 2021
Status: inactive
Page Count: 29
scope:

Scope.

This specification covers water-dispersible, polymeric flattened, chemical agent resistant, aliphatic polyurethane camouflage coatings for use as a finish coat on all military tactical equipment, which includes ground, aviation and related support assets. The materials are free of volatile organic hazardous air pollutants (VOHAP-free), free of inorganic hazardous air pollutants (HAPs) other than cobalt and non-hexavalent chromium, and have a maximum volatile organic compound (VOC) content of 220 grams/liter (g/l) (1.8 pounds/gallon (lbs/gal)) as packaged.

intended Use:

Use of this camouflage coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where air... View More

Document History

March 24, 2022
Camouflage Coating, Water Dispersible Chemical Agent Resistant
This specification covers water-dispersible, polymeric flattened, chemical agent resistant, camouflage coatings for use as a finish coat on all military tactical equipment, which includes ground,...
MIL-DTL-64159B (1)
May 27, 2021
CAMOUFLAGE COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Scope. This specification covers water-dispersible, polymeric flattened, chemical agent resistant, aliphatic polyurethane camouflage coatings for use as a finish coat on all military tactical...
November 16, 2015
Camouflage Coating, Water Dispersible Aliphatic Polyurethane, Chemical Agent Resistant
A description is not available for this item.
January 24, 2011
CAMOUFLAGE COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this camouflage coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where air...
March 3, 2010
CAMOUFLAGE COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this camouflage coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where air...
March 6, 2007
COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where Air Pollution...
January 30, 2002
COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where Air Pollution...

References

Advertisement