NPFC - MIL-DTL-64159

COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 30 January 2002
Status: inactive
Page Count: 27
scope:

This specification covers water-dispersible, chemical agent resistant, aliphatic polyurethane coatings for use as a finish coat on all military tactical equipment, which includes ground, aviation and related support assets. The materials are free of hazardous air pollutants (HAP-free), lead and chromate (hexavalent chromium) free, and have a maximum volatile organic compound (VOC) content of 220 g/L (1.8 lb/gal) as packaged.

intended Use:

Use of this coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where Air Pollution... View More

Document History

March 24, 2022
Camouflage Coating, Water Dispersible Chemical Agent Resistant
This specification covers water-dispersible, polymeric flattened, chemical agent resistant, camouflage coatings for use as a finish coat on all military tactical equipment, which includes ground,...
May 27, 2021
CAMOUFLAGE COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Scope. This specification covers water-dispersible, polymeric flattened, chemical agent resistant, aliphatic polyurethane camouflage coatings for use as a finish coat on all military tactical...
November 16, 2015
Camouflage Coating, Water Dispersible Aliphatic Polyurethane, Chemical Agent Resistant
A description is not available for this item.
January 24, 2011
CAMOUFLAGE COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this camouflage coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where air...
March 3, 2010
CAMOUFLAGE COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this camouflage coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where air...
March 6, 2007
COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where Air Pollution...
MIL-DTL-64159
January 30, 2002
COATING, WATER DISPERSIBLE ALIPHATIC POLYURETHANE, CHEMICAL AGENT RESISTANT
Use of this coating is intended to provide surfaces that are easily and effectively decontaminated after exposure to liquid chemical agents. This coating may be used in areas where Air Pollution...

References

Advertisement