DLA - DSCC-VID-V62/04709 REV B
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 19 July 2016 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40C to +85C and extended operating temperature range of -55°C to+125°C.
Document History
January 18, 2023
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C...
DSCC-VID-V62/04709 REV B
July 19, 2016
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40C to +85C and...
October 2, 2006
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C and...
April 21, 2004
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.