DLA - DSCC-VID-V62/04709 REV A

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 October 2006
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C and extended operating temperature range of -55°C to +125°C.

Document History

January 18, 2023
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C...
July 19, 2016
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40C to +85C and...
DSCC-VID-V62/04709 REV A
October 2, 2006
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C and...
April 21, 2004
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement