DLA - DSCC-VID-V62/04712 REV D

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 July 2016
Status: inactive
Page Count: 15
scope:

This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device type 01 and extended operating temperature range of -55°C to +125°C for device type 02.

Document History

January 18, 2023
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -40°C...
DSCC-VID-V62/04712 REV D
July 12, 2016
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -40°C to...
June 14, 2011
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -40°C to...
December 2, 2005
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40 °C to +105 °C.
August 24, 2004
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 23, 2004
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement