DIN ISO 8082-1
Self-propelled machinery for forestry - Laboratory tests and performance requirements for roll-over protective structures - Part 1: General machines (ISO 8082-1:2009)
| Organization: | DIN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Forestry equipment): | 65.060.80 |
scope:
This part of ISO 8082 establishes a consistent, reproducible means of evaluating the force-deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry machines under static loading, and prescribes performance requirements for a representative specimen under such loading. It is applicable to forwarders, skidders, feller-bunchers, processors, harvesters and log loaders, as defined in ISO 6814. It is not applicable to machines having a rotating platform with a cab and boom on the platform, which are addressed by ISO 8082-2.
NOTE The requirement levels and testing procedures of this part of ISO 8082 are the same as those of ISO 3471 [2].
Document History