ISO 12006-3
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 April 2007 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Construction industry in general): | 91.010.01 |
scope:
This part of ISO 12006 specifies a language-independent
It enables classification systems, information models, object models and process models to be referenced from within a common framework.
Document History
July 1, 2022
Building construction — Organization of information about construction works — Part 3: Framework for object-oriented information
This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is...
ISO 12006-3
April 15, 2007
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
This part of ISO 12006 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works.
It...