GMW14458

Copper-Accelerated Acetic Acid Salt Spray (CASS) Test

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2016
Status: inactive
Page Count: 4
scope:

Introduction

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. The Copper-Accelerated Acetic Acid Salt Spray (CASS) test is typically used to evaluate the performance of decorative plating applied to metallic and non-metallic substrates. It has also been used to evaluate the performance of anodic coatings applied to aluminum.

Applicability. The CASS test is typically used for quality control and process control evaluations, and not for simulating field performance.

Remarks. This standard establishes test equipment and test specimen requirements for conducting the CASS test. The chamber operation and test procedures are based on ISO 9227. Clarifications to ISO 9227 requirements are defined in this document.

Document History

March 1, 2020
Copper-Accelerated Acetic Acid Salt Spray (CASS) Test
Purpose. The Copper-Accelerated Acetic Acid Salt Spray (CASS) test is typically used to evaluate the performance of decorative plating applied to metallic and non-metallic substrates. It has also...
GMW14458
July 1, 2016
Copper-Accelerated Acetic Acid Salt Spray (CASS) Test
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
November 1, 2011
Copper-Accelerated Acetic Acid Salt Spray (CASS) Test
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2006
Procedure for Copper-Accelerated Acetic Acid Salt Spray (CASS) Test
This standard establishes equipment and procedure requirements for conducting the Copper- Accelerated Acetic Acid Salt Spray (CASS) test. The CASS test is typically used to evaluate the performance...

References

Advertisement