GMW14458
Copper-Accelerated Acetic Acid Salt Spray (CASS) Test
| Organization: | GMW |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose. The Copper-Accelerated Acetic Acid Salt Spray (CASS) test is typically used to evaluate the performance of decorative plating applied to metallic and non-metallic substrates. It has also been used to evaluate the performance of anodic coatings applied to aluminum.
Foreword. This standard establishes test equipment and test specimen requirements for conducting the CASS test. The chamber operation and test procedures are based on ISO 9227. Clarifications to ISO 9227 requirements are defined in this document.
Applicability. The CASS test is typically used for quality control and process control evaluations, and not for simulating field performance.
Document History