DOD - SMD 5962-08208

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 36 CLOCKED FIFO, 3.3 VOLT, RADIATION-HARDENED, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 28 June 2016
Status: active
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 17, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 36 CLOCKED FIFO, 3.3 VOLT, RADIATION-HARDENED, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-08208
June 28, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 36 CLOCKED FIFO, 3.3 VOLT, RADIATION-HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 22, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 36 CLOCKED FIFO, 3.3 VOLT, RADIATION-HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement