GME QK 002500

ABS resp. ASA Blends, Reinforced

inactive, Most Current
Buy Now
Organization: GME
Publication Date: 1 July 2016
Status: inactive
Page Count: 8
scope:

This material specification describes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior and exterior components of the automotive body.

Document History

GME QK 002500
July 1, 2016
ABS resp. ASA Blends, Reinforced
This material specification describes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior and...
January 19, 2006
ABS resp. ASA Blends, Reinforced
This material specification describes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior and...
July 4, 2003
ABS resp. ASA Blends, Reinforced
1 Scope This material specification discribes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior...
December 1, 1988
ABS/PC- and ASA/PC-Blends
I Zweck Diese Werkstoffvorschrii urnfast die allgemeinen Anforderungen an Werkstofftypen aus ABS/PCbzw. ASA/PC-Blends, verstarkt, die in gespritzter oder extrudierter Form fUr Formteile im...

References

Advertisement