GME QK 002500
ABS resp. ASA Blends, Reinforced
inactive
Buy Now
| Organization: | GME |
| Publication Date: | 19 January 2006 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This material specification describes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior and exterior components of the automotive body.
Document History
July 1, 2016
ABS resp. ASA Blends, Reinforced
This material specification describes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior and...
GME QK 002500
January 19, 2006
ABS resp. ASA Blends, Reinforced
This material specification describes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior and...
July 4, 2003
ABS resp. ASA Blends, Reinforced
1 Scope This material specification discribes the general requirements of material types from ASA+PC, ABS+PC and ABS+PA6 blends, reinforced, which are used in injected or extruded form for interior...
December 1, 1988
ABS/PC- and ASA/PC-Blends
I Zweck Diese Werkstoffvorschrii urnfast die allgemeinen Anforderungen an Werkstofftypen aus ABS/PCbzw. ASA/PC-Blends, verstarkt, die in gespritzter oder extrudierter Form fUr Formteile im...