GME QK 003000

PA 66 with Glass Fibres

inactive, Most Current
Buy Now
Organization: GME
Publication Date: 1 July 2016
Status: inactive
Page Count: 9
scope:

This material specification describes the general requirements of material types from reinforced polyamide 66, which are used in injection or extruded form for moulded components (e.g. body or chassis)

Document History

GME QK 003000
July 1, 2016
PA 66 with Glass Fibres
This material specification describes the general requirements of material types from reinforced polyamide 66, which are used in injection or extruded form for moulded components (e.g. body or...
January 19, 2006
PA66 with Glass Fibres
This material specification describes the general requirements of material types from reinforced polyamide 66, which are used in injected or extruded form for moulded components (e.g. body or...
February 1, 1998
PA 66 - GF..
1 Zweck / Scope Diese Werkstoffvorschrift urnfaSt die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 66 verstsrkt, die in gespritzter oder extrudierter Form fijr Formteile im...

References

Advertisement