GME QK 003000
PA66 with Glass Fibres
inactive
Buy Now
| Organization: | GME |
| Publication Date: | 19 January 2006 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This material specification describes the general requirements of material types from reinforced polyamide 66, which are used in injected or extruded form for moulded components (e.g. body or chassis).
Document History
July 1, 2016
PA 66 with Glass Fibres
This material specification describes the general requirements of material types from reinforced polyamide 66, which are used in injection or extruded form for moulded components (e.g. body or...
GME QK 003000
January 19, 2006
PA66 with Glass Fibres
This material specification describes the general requirements of material types from reinforced polyamide 66, which are used in injected or extruded form for moulded components (e.g. body or...
February 1, 1998
PA 66 - GF..
1 Zweck / Scope Diese Werkstoffvorschrift urnfaSt die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 66 verstsrkt, die in gespritzter oder extrudierter Form fijr Formteile im...