GMW14721
EPDM Elastomer for Hydraulics Brake Cuff
| Organization: | GMW |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This standard covers the materials and performance of elastomeric brake cuffs for wheel brake cylinder and master brake cylinder. Materials covered by this specification are divided into Type A and Type B.
Note: Continuous and excursion temperature limits are defined by the Vehicle Technical Specifications (VTS).
Type A. Ethylene Propylene Diene Terpolymer (EPDM) cover for +125 °C continuous and +150 °C excursion temperatures.
Type B. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).
Symbols. Not applicable.
Applicability. Elastomeric brake cuffs for wheel brake cylinder and master brake cylinder
Document History