GMW14721

EPDM Elastomer for Hydraulics Brake Cuff

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2011
Status: inactive
Page Count: 4
scope:

This standard covers the materials and performance of elastomeric brake cuffs for wheel brake cylinder and master brake cylinder.

Material Description. Materials covered by this specification are divided into two types:

Type A. Ethylene Propylene Diene Terpolymer (EPDM) cover for +125 °C permanent and +150 °C peak temperatures.

Type B. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Document History

March 1, 2023
EPDM Elastomer for Hydraulics Brake Cuf
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2016
EPDM Elastomer for Hydraulics Brake Cuff
Material Description. This standard covers the materials and performance of elastomeric brake cuffs for wheel brake cylinder and master brake cylinder. Materials covered by this specification are...
GMW14721
October 1, 2011
EPDM Elastomer for Hydraulics Brake Cuff
This standard covers the materials and performance of elastomeric brake cuffs for wheel brake cylinder and master brake cylinder. Material Description. Materials covered by this specification are...
November 1, 2006
EPDM Elastomer for Hydraulics Brake Cuff
This specification covers the materials and performance of elastomeric brake cuffs for wheel brake cylinder and master brake cylinder.

References

Advertisement