GMW14721
EPDM Elastomer for Hydraulics Brake Cuf
| Organization: | GMW |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This standard covers the materials and performance of elastomeric brake cuffs for wheel brake cylinder and master brake cylinder. Materials covered by this specification are divided into Type A and Type B.
Note: Continuous and excursion temperature limits are defined by the Vehicle Technical Specifications (VTS).
Type A. Ethylene Propylene Diene Terpolymer (EPDM) cover for +125 °C continuous and +150 °C excursion temperatures.
Type B. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).
Symbols.
Not applicable.
Applicability.
Elastomeric brake cuffs for wheel brake cylinder and master brake cylinder.
Remarks.
None.
Document History