GMW17637
Energy Absorbing Impact Foam – Polystyrene Blends
| Organization: | GMW |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of a resilient, energy absorbing black or white expanded blended polystyrene and polyolefin bead foam which is steam chest molded.
Symbols. The material abbreviation according to ISO 11469 is >PS+PE<.
Applicability. Typical applications are energy absorbers for safety applications.
Remarks. The classification is separated into Types according to different ranges of densities and colors. There is a Z Type to be used for a density that is outside the listed ranges. Also, the classification is separated into exterior (EXT) and additional interior (INT) requirements.
Document History