GMW17637
Energy Absorbing Impact Foam – Polystyrene Blends
| Organization: | GMW |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 4 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of a resilient, energy absorbing black or white expanded blended polystyrene and polyolefin bead foam which is steam chest molded.
Symbols.
The material abbreviation according to ISO 11469 is >PS+PE< or >PS+PP<.
Applicability.
Typical applications are energy absorbers for safety applications.
Remarks.
The classification is separated into Types according to different ranges of densities, colors, and chemistries. The intended application, interior (INT) or exterior (EXT), shall be specified in the material callout, and meet any additional requirements defined in this specification.
Document History