GMW17637

Energy Absorbing Impact Foam – Polystyrene Blends

inactive
Organization: GMW
Publication Date: 1 August 2021
Status: inactive
Page Count: 4
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of a resilient, energy absorbing black or white expanded blended polystyrene and polyolefin bead foam which is steam chest molded.

Symbols.

The material abbreviation according to ISO 11469 is >PS+PE< or >PS+PP<.

Applicability.

Typical applications are energy absorbers for safety applications.

Remarks.

The classification is separated into Types according to different ranges of densities, colors, and chemistries. The intended application, interior (INT) or exterior (EXT), must be specified in the material callout, and meet any additional requirements defined in this specification.

Document History

January 1, 2024
Energy Absorbing Impact Foam – Polystyrene Blends
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW17637
August 1, 2021
Energy Absorbing Impact Foam – Polystyrene Blends
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2016
Energy Absorbing Impact Foam – Polystyrene Blends
Material Description. This specification covers the properties of a resilient, energy absorbing black or white expanded blended polystyrene and polyolefin bead foam which is steam chest molded....

References

Advertisement