DS/EN ISO 3581

Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 August 2016
Status: active
Page Count: 36
ICS Code (Welding consumables): 25.160.20
scope:

ISO 3581:2016 specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the all-weld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels. It is a combined standard providing for classification utilizing a system based upon classification according to nominal composition or utilizing a system based upon classification according to alloy type. a) Paragraphs and tables which carry the label "classification according to nominal composition" or "ISO 3581-A" are applicable only to products classified to that system. b) Paragraphs and tables which carry the label "classification according to alloy type" or "ISO 3581-B" are applicable only to products classified to that system. c) Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems.

Document History

August 21, 2023
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification (ISO 3581:2023)
This document specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
DS/EN ISO 3581
August 9, 2016
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification
ISO 3581:2016 specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
February 24, 2012
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO/DIS 3581:2015)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification (ISO/DIS 3581:2022)
ISO 3581:2016 specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO/FDIS 3581:2016)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2003/Cor 1:2008 + Amd 1:2011)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Advertisement