DSF/FPREN ISO 3581
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO/FDIS 3581:2016)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode properties, and the allweld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels. This International Standard is a combined standard providing for classification utilizing a system based upon classification according to nominal composition, or utilizing a system based upon classification according to alloy type. a) Paragraphs and tables which carry the label "classification according to nominal composition" or "ISO 3581-A" are applicable only to products classified to that system. b) Paragraphs and tables which carry the label "classification according to alloy type" or "ISO 3581-B" are applicable only to products classified to that system. c) Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems.
Document History