DS/EN ISO 3581

Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification (ISO 3581:2023)

active, Most Current
Organization: DS
Publication Date: 21 August 2023
Status: active
Page Count: 42
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the all-weld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels. This document is a combined standard providing for classification utilizing a system based upon classification according to nominal composition or utilizing a system based upon classification according to alloy type. a)       Paragraphs and tables which carry the label "classification according to nominal composition-A" or "ISO 3581-A" are applicable only to products classified to that system. b)       Paragraphs and tables which carry the label "classification according to alloy type-B" or "ISO 3581-B" are applicable only to products classified to that system. c)        Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems. Annex B gives information on considerations on weld metal ferrite content.

Document History

DS/EN ISO 3581
August 21, 2023
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification (ISO 3581:2023)
This document specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
August 9, 2016
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification
ISO 3581:2016 specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
February 24, 2012
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO/DIS 3581:2015)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification (ISO/DIS 3581:2022)
ISO 3581:2016 specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO/FDIS 3581:2016)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2003/Cor 1:2008 + Amd 1:2011)
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
Advertisement