DSF/FPREN ISO 12625-5

Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO/FDIS 12625-5:2016)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This part of EN ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile strength testing apparatus operating with a constant rate of elongation. Currently, two types of tensile strength testers are commercially available, one where the test piece is positioned vertically and for the other horizontally. This European Standard applies for both. For vertical tensile strength testers, a device which is held in the lower grip of the tensile strength tester, called a Finch Cup, is used to achieve the wetting. For horizontal tensile strength testers the soaking device is placed between the clamps.

Document History

January 4, 2017
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO 12625-5:2016)
ISO 12625-5:2016 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus...
June 29, 2005
Tissue paper and tissue products – Part 5: Determination of wet tensile strength
This part of ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing...
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2023)
ISO 12625-5:2016 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus...
DSF/FPREN ISO 12625-5
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO/FDIS 12625-5:2016)
This part of EN ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile strength testing...
Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2015)
This part of EN ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile strength testing...
Advertisement