DS/EN ISO 12625-5

Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO 12625-5:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 January 2017
Status: active
Page Count: 26
ICS Code (Paper and board): 85.060
scope:

ISO 12625-5:2016 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus operating with a constant rate of elongation. Currently, two types of tensile-strength-testing apparatus are commercially available, one where the test piece is positioned vertically and, for the other, horizontally. This document applies for both. For vertical tensile-strength-testing apparatus, a device which is held in the lower grip of the tensile-strength-testing apparatus, called a Finch Cup, is used to achieve the wetting. For horizontal tensile-strength-testing apparatus, the soaking device is placed between the clamps. In cases where impurities and contraries have to be determined, ISO 15755[6] applies for these detections in tissue paper and tissue products.

Document History

DS/EN ISO 12625-5
January 4, 2017
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO 12625-5:2016)
ISO 12625-5:2016 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus...
June 29, 2005
Tissue paper and tissue products – Part 5: Determination of wet tensile strength
This part of ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing...
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2023)
ISO 12625-5:2016 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus...
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO/FDIS 12625-5:2016)
This part of EN ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile strength testing...
Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2015)
This part of EN ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile strength testing...
Advertisement