DS/EN ISO 12625-5

Tissue paper and tissue products – Part 5: Determination of wet tensile strength

inactive
Organization: DS
Publication Date: 29 June 2005
Status: inactive
Page Count: 22
ICS Code (Paper and board): 85.060
ICS Code (Paper products in general): 85.080.01
scope:

This part of ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus operating with a constant rate of elongation. Currently, two types of tensile-strength testers are commercially available, one where the test piece is positioned vertically and, for the other, horizontally. This part of ISO 12625 applies for both. For vertical tensile-strength testers, a device which is held in the lower grip of the tensile-strength tester, called a Finch Cup, is used to achieve the wetting. For horizontal tensile-strength testers, the soaking device is placed between the clamps. It is expressly stated that the detection of impurities and contraries in tissue paper and tissue products should be applied according to ISO 15755. For the determination of moisture content in tissue paper and tissue products, ISO 287 should be applied.

Document History

January 4, 2017
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO 12625-5:2016)
ISO 12625-5:2016 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus...
DS/EN ISO 12625-5
June 29, 2005
Tissue paper and tissue products – Part 5: Determination of wet tensile strength
This part of ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing...
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2023)
ISO 12625-5:2016 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile-strength-testing apparatus...
Tissue paper and tissue products – Part 5: Determination of wet tensile strength (ISO/FDIS 12625-5:2016)
This part of EN ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile strength testing...
Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO/DIS 12625-5:2015)
This part of EN ISO 12625 specifies a test method for the determination of the wet tensile strength of tissue paper and tissue products after soaking with water, using a tensile strength testing...
Advertisement