DSF/PREN ISO/IEC 17011

Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC DIS 17011:2016)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 36
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies. NOTE - In the context of this International Standard, activities covered by accreditation include but are not limited to testing, calibration, inspection, certification of management systems, persons, products, processes and services, provision of proficiency testing, production of reference materials and validation & verification.

Document History

December 19, 2017
Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC 17011:2017)
ISO/IEC 17011:2017 specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies.
November 25, 2004
Conformity assessment - General requirements for accreditation bodies accrediting conformity assessment bodies
This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document...
DSF/PREN ISO/IEC 17011
Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC DIS 17011:2016)
This International Standard specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies. NOTE – In...
Advertisement