DS/EN ISO/IEC 17011
Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC 17011:2017)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 19 December 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
scope:
ISO/IEC 17011:2017 specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies.
Document History
DS/EN ISO/IEC 17011
December 19, 2017
Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC 17011:2017)
ISO/IEC 17011:2017 specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies.
November 25, 2004
Conformity assessment - General requirements for accreditation bodies accrediting conformity assessment bodies
This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document...
Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC DIS 17011:2016)
This International Standard specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies. NOTE – In...