DS/EN ISO/IEC 17011

Conformity assessment - General requirements for accreditation bodies accrediting conformity assessment bodies

active
Organization: DS
Publication Date: 25 November 2004
Status: active
Page Count: 34
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document for the peer evaluation process for mutual recognition arrangements between accreditation bodies. Accreditation bodies operating in accordance with this International Standard do not have to offer accreditation to all types of CABs. For the purposes of this International Standard, CABs are organizations providing the following conformity assessment services: testing, inspection, management system certification, personnel certification, product certification and, in the context of this International Standard, calibration. NOTE General requirements for these bodies have been established, for example in International Standards and Guides (examples of which are given in the Bibliography).

Document History

December 19, 2017
Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC 17011:2017)
ISO/IEC 17011:2017 specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies.
DS/EN ISO/IEC 17011
November 25, 2004
Conformity assessment - General requirements for accreditation bodies accrediting conformity assessment bodies
This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document...
Conformity assessment – Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC DIS 17011:2016)
This International Standard specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies. NOTE – In...

References

Advertisement