NPFC - MIL-DTL-5757
RELAYS, ELECTROMAGNETIC, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 30 August 2016 |
| Status: | inactive |
| Page Count: | 41 |
scope:
This specification covers the general performance requirements for electrical relays with contact ratings up to and including 10 amperes for use in electronic, communications, and other applications (see 6.1).
CAUTION: The use of any coil voltage (or current) less than the rated coil voltage (or current) will compromise the operation of the relay.
CAUTION: Pick-up, hold, and dropout voltages are for test purposes only and are not to be used as design criteria. For additional application and caution information, see 6.1.
intended Use:
Relays conforming to this specification are intended for use in electronic and communication equipment. Their principal areas of application are for aircraft, missiles, spacecraft and... View More
Document History