NPFC - MIL-R-5757
RELAYS, ELECTROMAGNETIC, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 15 October 1998 |
| Status: | inactive |
| Page Count: | 48 |
scope:
This specification covers the general performance requirements for electrical relays with contact ratings up to and including 10 amperes for use in electronic, communications, and other applications (see 6.1).
CAUTION: The use of any coil voltage (or current) less than the rated coil voltage (or current) will compromise the operation of the relay.
CAUTION: Pick-up, hold, and dropout voltages are for test purposes only and are not to be used as design criteria. For additional application and caution information, see 6.1.
The PIN shall consist of the letter "M", the specification sheet number, and an assigned dash number (see 3.1) as shown in the following example: Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Supply Center, Columbus, ATTN: DSCC/VAM, 3990 E. Broad St., Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History