CENELEC - EN 61094-5

Electroacoustics - Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2016
Status: active
Page Count: 28
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 61094-5 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1.

This part of IEC 61094 describes methods of determining the pressure sensitivity by comparison with either a laboratory standard microphone or another working standard microphone with known sensitivity in the respective frequency range.

Alternative comparison methods based on the principles described in IEC 61094-2 are possible but beyond the scope of this part of IEC 61094.

 

Document History

EN 61094-5
September 1, 2016
Electroacoustics - Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
This part of IEC 61094-5 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the...
December 1, 2001
Measurement Microphones Part 5: Methods for Pressure Calibration of Working Standard Microphones by Comparison
A description is not available for this item.

References

Advertisement