NPFC - MIL-DTL-3992
HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS
| Organization: | NPFC |
| Publication Date: | 5 April 2007 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the construction, performance, and quality requirements of hose and hose assembly, rubber, air and vacuum brake systems intended for use as flexible connections on automotive air and vacuum brake systems in a temperature range from -60°F to +200°F (-51.1°C to +93.3°C), inclusive (see 6.1).
intended Use:
Hose and hose assemblies covered by this specification are intended for use as flexible connections in air or vacuum brake systems on automotive vehicles.
Document History