NPFC - MIL-DTL-3992

HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS

inactive
Buy Now
Organization: NPFC
Publication Date: 30 January 2007
Status: inactive
Page Count: 23
scope:

This specification covers the construction, performance, and quality requirements of hose and hose assembly, rubber, air and vacuum brake systems intended for use as flexible connections on automotive air and vacuum brake systems in a temperature range from -60°F to +200°F (-51.1°C to +93.3°C), inclusive (see 6.1).

intended Use:

Hose and hose assemblies covered by this specification are intended for use as flexible connections in air or vacuum brake systems on automotive vehicles.

Document History

October 7, 2019
HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS
Scope. This specification covers the construction, performance, and quality requirements of hose and hose assembly, rubber, air and vacuum brake systems intended for use as flexible connections on...
September 13, 2017
HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS
Hose and hose assemblies covered by this specification are intended for use as flexible connections in air or vacuum brake systems on automotivevehicles. Military unique rationale. The hose and hose...
April 14, 2014
HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS
This specification covers the construction, performance, and quality requirements of hose and hose assembly, rubber, air and vacuum brake systems intended for use as flexible connections on...
April 15, 2009
HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS
This specification covers the construction, performance, and quality requirements of hose and hose assembly, rubber, air and vacuum brake systems intended for use as flexible connections on...
April 5, 2007
HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS
This specification covers the construction, performance, and quality requirements of hose and hose assembly, rubber, air and vacuum brake systems intended for use as flexible connections on...
MIL-DTL-3992
January 30, 2007
HOSE AND HOSE ASSEMBLY, RUBBER, AIR AND VACUUM BRAKE, SYSTEMS
This specification covers the construction, performance, and quality requirements of hose and hose assembly, rubber, air and vacuum brake systems intended for use as flexible connections on...
October 22, 2001
HOSE AND HOSE ASSEMBLY, RUBBER: AIR AND VACUUM BRAKE, SYSTEMS
Hose and hose assemblies covered by this specification are intended for use as flexible connections in air or vacuum brake systems on automotive vehicles. They are to be used for applications...
April 29, 1983
HOSE AND HOSE ASSEMBLY, RUBBER: AIR AND VACUUM BRAKE, SYSTEMS
A description is not available for this item.
November 3, 1982
HOSE AND HOSE ASSEMBLY, RUBBER: AIR AND VACUUM BRAKE, SYSTEMS
Hose and hose assemblies covered by this specification are intended for use as flexible connections in air or vacuum brake systems on automotive vehicles. They are to be used for applications...
October 29, 1968
HOSE AND HOSE ASSEMBLY, RUBBER: AIR AND VACUUM BRAKE, SYSTEMS
A description is not available for this item.
March 9, 1961
HOSE AND HOSE ASSEMBLY, RUBBER: AIR AND VACUUM BRAKE, SYSTEMS
A description is not available for this item.

References

Advertisement