DIN EN 61755-3-6

Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61755-3-6:2006); German version EN 61755-3-6:2006

inactive
Organization: DIN
Publication Date: 1 May 2007
Status: inactive
Page Count: 10
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

October 1, 2012
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61755-3-6:2006 + A1:2012); German version EN 61755-3-6:2006 + A1:2012
Dieser Teil der IEC 61755 bestimmt die Grenzmaße und Materialeigenschaften einer optischen Schnittstelle von zylindrischen, mit Einsatz versehenen Ferrulen mit 2,5 mm und 1,25 mm Durchmesser, damit...
DIN EN 61755-3-6
May 1, 2007
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61755-3-6:2006); German version EN 61755-3-6:2006
A description is not available for this item.
Advertisement